12610-119 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12610-119
Description
FIXED, VENTED TYPE
STEEL MATERIAL
GRAY FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
STEEL MATERIAL
GRAY FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
Datasheet
Suppliers
Enclosure Shelf
12610-119
FIXED, VENTED TYPE
STEEL MATERIAL
GRAY FINISH
19 INCH
1U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 15 LB
36 INCH D
12610 MODEL
- FIXED, VENTED TYPE
- STEEL MATERIAL
- GRAY FINISH
- 19 INCH
- 1U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 15 LB
- 36 INCH D
- 12610 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12610-119 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Steel
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Shelving; Racking
Capacity
50.72 lbs (23 kg)
Depth
21.97 inch (558 mm)
View Details
Category
Industrial
Depth
48 inch (1219 mm)
Length
87 inch (2210 mm)
View Details