12495-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12495-219
Description
NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.25 INCH
2U
19 INCH RACK USED ON
24 INCH D
WITH SLIDING KEYBOARD TRAY/MOUSE PAD
12495 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.25 INCH
2U
19 INCH RACK USED ON
24 INCH D
WITH SLIDING KEYBOARD TRAY/MOUSE PAD
12495 MODEL
Datasheet
Suppliers
Enclosure Shelf
12495-219
NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.25 INCH
2U
19 INCH RACK USED ON
24 INCH D
WITH SLIDING KEYBOARD TRAY/MOUSE PAD
12495 MODEL
- NON VENTED TYPE
- ALUMINUM MATERIAL
- WHITE FINISH
- 17.25 INCH
- 2U
- 19 INCH RACK USED ON
- 24 INCH D
- WITH SLIDING KEYBOARD TRAY/MOUSE PAD
- 12495 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12495-219 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
48 inch (1219 mm)
Length
87 inch (2210 mm)
View Details
Type
Racking
Length
39.37 inch (1000 mm)
Material
Steel
View Details
Category
Industrial; Commercial
Type
Racking; Hanging Parts Rack
View Details