Chatsworth Products, Inc. Enclosure Shelf 12487-525

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 12487-525 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
12487-525
Enclosure Shelf 12487-525
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • CLEAR FINISH
  • 6U
  • 25 INCH RACK USED ON
  • PACKAGING WEIGHT 12 LB
  • 19.82 INCH D
  • WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY
  • 12487 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 12487-525
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Freestanding stations - EMA3031 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2761186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 11.81 inch (300 mm)
Width 11.81 inch (300 mm)
View Details
Wide Span Shelving Systems -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Open
View Details