Chatsworth Products, Inc. Enclosure Shelf 12487-225

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL WHITE FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL WHITE FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 12487-225 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
12487-225
Enclosure Shelf 12487-225
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL WHITE FINISH 6U 25 INCH RACK USED ON PACKAGING WEIGHT 12 LB 19.82 INCH D WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY 12487 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • WHITE FINISH
  • 6U
  • 25 INCH RACK USED ON
  • PACKAGING WEIGHT 12 LB
  • 19.82 INCH D
  • WITH SINGLE SLIDING KEYBOARD TRAY/MOUSE PAD TRAY
  • 12487 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 12487-225
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Specialized units - GT-C1170S - Rousseau Metal Inc.
Specs
Category Industrial
Depth 30 inch (762 mm)
Length 76 inch (1930 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Storage Racking - 1134511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 331 lbs (150 kg)
Depth 11.81 inch (300 mm)
View Details
Assembly Trolleys -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving; Gravity Flow
Shelving/Racking Options Open
View Details