CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 30 INCH D X 24 INCH H SIZE; BLACK COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 12419 MODEL
| Chatsworth Products, Inc. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 12419-724 |
| Product Name | Datacommunication Cabinet |
| Type | Electronic and Instrument Enclosures |
| Length | 24 inch (610 mm) |
| Width | 24 inch (610 mm) |