12337-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12337-719
Description
FIXED, VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12337 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12337 MODEL
Datasheet
Suppliers
Enclosure Shelf
12337-719
FIXED, VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12337 MODEL
- FIXED, VENTED TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 19 INCH
- 2U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 7 LB
- 18 INCH D
- 12337 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12337-719 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Racking
Depth
24 inch (610 mm)
View Details
Type
Racking
Depth
23.62 inch (600 mm)
Width
23.62 inch (600 mm)
View Details