12336-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
12336-219
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12336 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12336 MODEL
Datasheet
Suppliers
Enclosure Shelf
12336-219
FIXED, NON VENTED TYPE
ALUMINUM MATERIAL
COMPUTER WHITE FINISH
19 INCH
2U
CABINET USED ON
UL APPROVAL
PACKAGING WEIGHT 7 LB
18 INCH D
12336 MODEL
- FIXED, NON VENTED TYPE
- ALUMINUM MATERIAL
- COMPUTER WHITE FINISH
- 19 INCH
- 2U
- CABINET USED ON
- UL APPROVAL
- PACKAGING WEIGHT 7 LB
- 18 INCH D
- 12336 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
12336-219 |
|
Product Name
|
Enclosure Shelf |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Type
Racking
Depth
10 inch (254 mm)
Width
13.9 inch (353 mm)
View Details
Category
Industrial
Type
Shelving; Cantilever
Shelving/Racking Options
Open
View Details