Chatsworth Products, Inc.
Outlet Strip
12302-719
Chatsworth Products, Inc.
Datasheet
Suppliers
Outlet Strip
12302-719
CIRCUIT BREAKER TYPE
19 INCH L X 6 INCH D SIZE
BLACK COLOR
UL APPROVAL
POWER DISTRIBUTION APPLICATION
NEMA 5-15R OUTLET TYPE
8 OUTLET(S)
125 VAC 15 AMPERE ELECTRICAL RATING
NO SURGE PROTECTED
12302 MODEL
CIRCUIT BREAKER TYPE
19 INCH L X 6 INCH D SIZE
BLACK COLOR
UL APPROVAL
POWER DISTRIBUTION APPLICATION
NEMA 5-15R OUTLET TYPE
8 OUTLET(S)
125 VAC 15 AMPERE ELECTRICAL RATING
NO SURGE PROTECTED
12302 MODEL
Datasheet
Technical Specifications
Product Category
Power Strips
Product Number
12302-719
Product Name
Outlet Strip
Voltage
125 VAC
Unlock Full Specs
to access all available technical data
Similar Products
Voltage
100~240VAC
Number of Outlets
5
Current
16.0 amps
View Details
Hammond Manufacturing Company Inc.
Voltage
125VAC
Number of Outlets
16
Current
15.0 amps
View Details
Voltage
230V
Number of Outlets
6
Current
16.0 amps
View Details
Frequency
50Hz; 60Hz
Unit Type
Plug Strip
View Details
2 suppliers