Chatsworth Products, Inc. Enclosure Shelf 12293-119

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.75 INCH 7.16 INCH 6 INCH CHANNEL USED ON UL APPROVAL PACKAGING WEIGHT 10 LB 20 INCH D 12293 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.75 INCH 7.16 INCH 6 INCH CHANNEL USED ON UL APPROVAL PACKAGING WEIGHT 10 LB 20 INCH D 12293 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 12293-119 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
12293-119
Enclosure Shelf 12293-119
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL GRAY FINISH 17.75 INCH 7.16 INCH 6 INCH CHANNEL USED ON UL APPROVAL PACKAGING WEIGHT 10 LB 20 INCH D 12293 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • GRAY FINISH
  • 17.75 INCH
  • 7.16 INCH
  • 6 INCH CHANNEL USED ON
  • UL APPROVAL
  • PACKAGING WEIGHT 10 LB
  • 20 INCH D
  • 12293 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 12293-119
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
PCB Holders - 2498127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Width 31.1 inch (790 mm)
View Details
Record storage - SRD8050 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Depth 15 inch (381 mm)
Length 75 inch (1905 mm)
View Details
Heavy-duty Pull-out Shelving Systems -  - LISTA AG
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details