12228-701 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
12228-701
Description
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.3 INCH
RACK MOUNTING
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.3 INCH
RACK MOUNTING
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
12228-701
DOUBLE WIDE CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.3 INCH
RACK MOUNTING
SIZE 2.8 INCH W X 4 INCH D
12228 MODEL
- DOUBLE WIDE CABLE RING TYPE
- ALUMINUM MATERIAL
- BLACK COLOR
- 2.3 INCH
- RACK MOUNTING
- SIZE 2.8 INCH W X 4 INCH D
- 12228 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
12228-701 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
26.77 inch (680 mm)
View Details
Material
Polyamide 66
Color
White
Length
0.5118 inch (13 mm)
View Details