Chatsworth Products, Inc. Datacommunication Cable Management Duct 12096-108

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 9 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 9 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 12096-108 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
12096-108
Datacommunication Cable Management Duct 12096-108
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 9 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • GRAY COLOR
  • 9 FT
  • 3.65 INCH
  • 12.75 INCH
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 12096 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 12096-108
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B25x40S-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Gray
View Details
Fiber Cable Management - Spools -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
View Details
Cable Trunking - 519529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available White
Standard Length 6.89 ft (2.1 m)
View Details