Chatsworth Products, Inc. Datacommunication Cable Management Duct 12096-103

Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 7 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 7 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 12096-103 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
12096-103
Datacommunication Cable Management Duct 12096-103
VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE GRAY COLOR 7 FT 3.65 INCH 12.75 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 12096 MODEL
  • VERTICAL CABLE MANAGEMENT, DOUBLE SIDED TYPE
  • GRAY COLOR
  • 7 FT
  • 3.65 INCH
  • 12.75 INCH
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 12096 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 12096-103
Product Name Datacommunication Cable Management Duct
Standard Length 16 ft (4.88 m)
Unlock Full Specs
to access all available technical data

Similar Products

Unslotted Wall Wire Ducts with Lid - B60x40US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 484039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available White
Standard Length 6.56 ft (2 m)
View Details
Fiber Cable Management - Arrays -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 1.75 inch (25.4 to 44.45 mm)
View Details