Chatsworth Products, Inc. Datacommunication Cabinet 11973-102

Description
CABINET WITHOUT SIDE PANEL TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11973 MODEL
Datasheet
Description
CABINET WITHOUT SIDE PANEL TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11973 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11973-102 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11973-102
Datacommunication Cabinet 11973-102
CABINET WITHOUT SIDE PANEL TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11973 MODEL

CABINET WITHOUT SIDE PANEL TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11973 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11973-102
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 1414PHRO6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details