Chatsworth Products, Inc. Datacommunication Cabinet 11972-142

Description
CABINET WITH FRAME TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11972 MODEL
Datasheet
Description
CABINET WITH FRAME TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11972 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11972-142 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11972-142
Datacommunication Cabinet 11972-142
CABINET WITH FRAME TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11972 MODEL

CABINET WITH FRAME TYPE; ALUMINUM (OUTER FRAME), STEEL (INNER FRAME) MATERIAL; 19 INCH W X 36 INCH D X 84 INCH H SIZE; GRAY COLOR; NETWORK EQUIPMENT APPLICATION; 19 INCH VERTICAL RAIL MOUNTING; 2 RACK(S); SEISMIC FRAME[R] BRAND; 11972 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11972-142
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details