11914-123 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11914-123
Description
SLIDING, NON VENTED TYPE
GRAY FINISH
19 INCH
2U
CABINET USED ON
PACKAGING WEIGHT 25 LB
32 INCH D
11914 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
SLIDING, NON VENTED TYPE
GRAY FINISH
19 INCH
2U
CABINET USED ON
PACKAGING WEIGHT 25 LB
32 INCH D
11914 MODEL
Datasheet
Suppliers
Enclosure Shelf
11914-123
SLIDING, NON VENTED TYPE
GRAY FINISH
19 INCH
2U
CABINET USED ON
PACKAGING WEIGHT 25 LB
32 INCH D
11914 MODEL
- SLIDING, NON VENTED TYPE
- GRAY FINISH
- 19 INCH
- 2U
- CABINET USED ON
- PACKAGING WEIGHT 25 LB
- 32 INCH D
- 11914 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11914-123 |
|
Product Name
|
Enclosure Shelf |
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
48 inch (1219 mm)
Length
87 inch (2210 mm)
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Type
Shelving; Racking
Capacity
33.08 lbs (15 kg)
Depth
1.97 inch (50 mm)
View Details
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details