Chatsworth Products, Inc. Datacommunication Cabinet 11900-236

Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 24 INCH D X 36 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11900 MODEL
Datasheet
Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 24 INCH D X 36 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11900 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11900-236 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11900-236
Datacommunication Cabinet 11900-236
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 24 INCH D X 36 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11900 MODEL

CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 24 INCH D X 36 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED PLEXIGLASS DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11900 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11900-236
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details