Chatsworth Products, Inc. Datacommunication Cabinet 11890-248

Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 18 INCH D X 48 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11890 MODEL
Datasheet
Description
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 18 INCH D X 48 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11890 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - 11890-248 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cabinet
11890-248
Datacommunication Cabinet 11890-248
CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 18 INCH D X 48 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11890 MODEL

CABINET SYSTEM WITH SIDE WALL TYPE; EPOXY POLYESTER POWDER COATED STEEL MATERIAL; 24 INCH W X 18 INCH D X 48 INCH H SIZE; WHITE COLOR; UL APPROVAL; INDOOR APPLICATION; 19 INCH RAIL MOUNTING; (2) (1/2 - 3/4 INCH) TOP, (2) (1/2 - 3/4 INCH) BOTTOM, (4) (2 1/2 - 3 INCH) TOP, (4) (2 1/2 - 3 INCH) BOTTOM KNOCKOUT SIZE; HINGED METAL DOOR; 2 RACK(S); CUBE-IT PLUS[T] BRAND; 11890 MODEL

Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Enclosures
Product Number 11890-248
Product Name Datacommunication Cabinet
Type Electronic and Instrument Enclosures
Length 48 inch (1219 mm)
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details