Chatsworth Products, Inc. Datacommunication Cable Management Duct 11781-102

Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION EXTENSION TYPE GRAY COLOR 3.65 INCH 12.75 INCH 1 FT RACK MOUNTING INCLUDES MOUNTING HARDWARE 11781 MODEL
Datasheet
Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION EXTENSION TYPE GRAY COLOR 3.65 INCH 12.75 INCH 1 FT RACK MOUNTING INCLUDES MOUNTING HARDWARE 11781 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11781-102 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11781-102
Datacommunication Cable Management Duct 11781-102
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION EXTENSION TYPE GRAY COLOR 3.65 INCH 12.75 INCH 1 FT RACK MOUNTING INCLUDES MOUNTING HARDWARE 11781 MODEL
  • DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION EXTENSION TYPE
  • GRAY COLOR
  • 3.65 INCH
  • 12.75 INCH
  • 1 FT
  • RACK MOUNTING
  • INCLUDES MOUNTING HARDWARE
  • 11781 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11781-102
Product Name Datacommunication Cable Management Duct
Height 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Standard Slot WIre Ducts  with Lid - B40x80S/BL-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Black
View Details
Cable Trunking - 1369115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details