Chatsworth Products, Inc. Datacommunication Cable Management Duct 11730-105

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE GRAY COLOR 7.6 FT 3.65 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11730 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE GRAY COLOR 7.6 FT 3.65 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11730 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11730-105 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11730-105
Datacommunication Cable Management Duct 11730-105
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE GRAY COLOR 7.6 FT 3.65 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11730 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • GRAY COLOR
  • 7.6 FT
  • 3.65 INCH
  • 6.38 INCH
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 11730 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11730-105
Product Name Datacommunication Cable Management Duct
Unlock Full Specs
to access all available technical data

Similar Products

Cable Trunking - 4711647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material 304 stainless steel
Colors Available Grey
Standard Length 9.84 ft (3 m)
View Details
Thin Slot Wire Ducts with Lid - B40x100T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details