Chatsworth Products, Inc. Datacommunication Cable Management Duct 11729-708

Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE BLACK COLOR 6 INCH 12.75 INCH 9 FT RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11729 MODEL
Datasheet
Description
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE BLACK COLOR 6 INCH 12.75 INCH 9 FT RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11729 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11729-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11729-708
Datacommunication Cable Management Duct 11729-708
DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE BLACK COLOR 6 INCH 12.75 INCH 9 FT RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11729 MODEL
  • DOUBLE SIDED WIDE VERTICAL CABLE MANAGEMENT SECTION TYPE
  • BLACK COLOR
  • 6 INCH
  • 12.75 INCH
  • 9 FT
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 11729 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11729-708
Product Name Datacommunication Cable Management Duct
Standard Length 0.5000 ft (0.1524 m)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Slot Wire Ducts with Lid - B60x100S/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 2099758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS/Polycarbonate
Colors Available Light Grey
Standard Length 6.56 ft (2 m)
View Details