11628-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11628-719
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
WITH TIE DOWN KIT
18.1 INCH D
11628 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
WITH TIE DOWN KIT
18.1 INCH D
11628 MODEL
Datasheet
Suppliers
Enclosure Shelf
11628-719
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.75 INCH
3.75 INCH
19 INCH RACK USED ON
WITH TIE DOWN KIT
18.1 INCH D
11628 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 17.75 INCH
- 3.75 INCH
- 19 INCH RACK USED ON
- WITH TIE DOWN KIT
- 18.1 INCH D
- 11628 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11628-719 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
27 inch (686 mm)
Length
85.75 inch (2178 mm)
View Details
Type
Racking
Capacity
331 lbs (150 kg)
Depth
11.81 inch (300 mm)
View Details
Category
Industrial
Type
Shelving; Cantilever
Shelving/Racking Options
Open
View Details