Chatsworth Products, Inc. Enclosure Shelf 11488-519

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 17.75 INCH 7U 19 INCH RACK USED ON PACKAGING WEIGHT 16 LB 19.82 INCH D WITH DOUBLE SLIDING KEYBOARD TRAY 11488 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 17.75 INCH 7U 19 INCH RACK USED ON PACKAGING WEIGHT 16 LB 19.82 INCH D WITH DOUBLE SLIDING KEYBOARD TRAY 11488 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 11488-519 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
11488-519
Enclosure Shelf 11488-519
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL CLEAR FINISH 17.75 INCH 7U 19 INCH RACK USED ON PACKAGING WEIGHT 16 LB 19.82 INCH D WITH DOUBLE SLIDING KEYBOARD TRAY 11488 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • CLEAR FINISH
  • 17.75 INCH
  • 7U
  • 19 INCH RACK USED ON
  • PACKAGING WEIGHT 16 LB
  • 19.82 INCH D
  • WITH DOUBLE SLIDING KEYBOARD TRAY
  • 11488 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 11488-519
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mobile shelving & Mini-Racking - SRE4001M - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 18 inch (457 mm)
View Details
Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details