Chatsworth Products, Inc. Datacommunication Cable Management Duct 11378-101

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED, WIDE TYPE GRAY COLOR 2 FT 6 INCH 6.38 INCH RACK MOUNTING PACKAGING WEIGHT 4 LB INCLUDES MOUNTING HARDWARE 11378 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED, WIDE TYPE GRAY COLOR 2 FT 6 INCH 6.38 INCH RACK MOUNTING PACKAGING WEIGHT 4 LB INCLUDES MOUNTING HARDWARE 11378 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11378-101 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11378-101
Datacommunication Cable Management Duct 11378-101
VERTICAL CABLE MANAGEMENT, SINGLE SIDED, WIDE TYPE GRAY COLOR 2 FT 6 INCH 6.38 INCH RACK MOUNTING PACKAGING WEIGHT 4 LB INCLUDES MOUNTING HARDWARE 11378 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED, WIDE TYPE
  • GRAY COLOR
  • 2 FT
  • 6 INCH
  • 6.38 INCH
  • RACK MOUNTING
  • PACKAGING WEIGHT 4 LB
  • INCLUDES MOUNTING HARDWARE
  • 11378 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11378-101
Product Name Datacommunication Cable Management Duct
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Unslotted Wall Wire Ducts with Lid - B25x80US-R - Altech Corp.
Specs
Wire Duct Style Slotless
Material Self Extinguishing PVC
Colors Available Gray
View Details
Cable Trunking - 1369106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details