Chatsworth Products, Inc. Datacommunication Cable Management Duct 11374-708

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 9 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 9 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11374-708 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11374-708
Datacommunication Cable Management Duct 11374-708
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 9 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • BLACK COLOR
  • 9 FT
  • 6 INCH
  • 6.38 INCH
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 11374 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11374-708
Product Name Datacommunication Cable Management Duct
Width 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Slot Wire Ducts with Lid - B80x60T/W-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available White
View Details
Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 1369139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Halogen free pc/abs
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details