Chatsworth Products, Inc. Datacommunication Cable Management Duct 11374-703

Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 7 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
Datasheet
Description
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 7 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cable Management Duct - 11374-703 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Datacommunication Cable Management Duct
11374-703
Datacommunication Cable Management Duct 11374-703
VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE BLACK COLOR 7 FT 6 INCH 6.38 INCH RACK MOUNTING INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE 11374 MODEL
  • VERTICAL CABLE MANAGEMENT, SINGLE SIDED TYPE
  • BLACK COLOR
  • 7 FT
  • 6 INCH
  • 6.38 INCH
  • RACK MOUNTING
  • INCLUDES FORMED CABLING SECTION, LOCKABLE CABLING LATCH, PROTECTIVE EDGE GUARD, MOUNTING HARDWARE
  • 11374 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Wiring Ducts
Product Number 11374-703
Product Name Datacommunication Cable Management Duct
Standard Length 16 ft (4.88 m)
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Cable Management - RCMs -  - Device Technologies, Inc.
Device Technologies, Inc.
Specs
Colors Available Black
Width 1 to 3 inch (25.4 to 76.2 mm)
Height 0.6800 inch (17.27 mm)
View Details
Cable Trunking - 3012062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pvc
Colors Available Grey
Standard Length 6.56 ft (2 m)
View Details
Standard Slot WIre Ducts  with Lid - B40x100S/BU-R - Altech Corp.
Specs
Wire Duct Style Slotted
Material Self Extinguishing PVC
Colors Available Blue
View Details