11293-719 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11293-719
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.25 INCH
3.47 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 4 LB
16 INCH D
11293 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.25 INCH
3.47 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 4 LB
16 INCH D
11293 MODEL
Datasheet
Suppliers
Enclosure Shelf
11293-719
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
BLACK FINISH
17.25 INCH
3.47 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 4 LB
16 INCH D
11293 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- BLACK FINISH
- 17.25 INCH
- 3.47 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 4 LB
- 16 INCH D
- 11293 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11293-719 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Depth
14 inch (356 mm)
Length
72 inch (1829 mm)
View Details
Type
Racking
Capacity
1034 lbs (469 kg)
Depth
35.43 inch (900 mm)
View Details