Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE TRAYS
CHATSWORTH PRODUCTS, INC.
11275-724 -- CABLE TRAY
Chatsworth Products, Inc.
Cable Tray
11275-724
Description
LADDER TYPE STEEL MATERIAL BLACK CHEM OVER ZINC PLATING FINISH 116.5 INCH 24 INCH 1.5 INCH UL APPROVAL 9 INCH RUNG SPACING 11275 MODEL
Chatsworth Products, Inc.
Done
Datasheet
Description
LADDER TYPE STEEL MATERIAL BLACK CHEM OVER ZINC PLATING FINISH 116.5 INCH 24 INCH 1.5 INCH UL APPROVAL 9 INCH RUNG SPACING 11275 MODEL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Chatsworth Products, Inc.
Westlake Village, CA, USA
Cable Tray
11275-724
Cable Tray
11275-724
LADDER TYPE STEEL MATERIAL BLACK CHEM OVER ZINC PLATING FINISH 116.5 INCH 24 INCH 1.5 INCH UL APPROVAL 9 INCH RUNG SPACING 11275 MODEL
LADDER TYPE
STEEL MATERIAL
BLACK CHEM OVER ZINC PLATING FINISH
116.5 INCH
24 INCH
1.5 INCH
UL APPROVAL
9 INCH RUNG SPACING
11275 MODEL
Supplier's Site
Datasheet
Technical Specifications
Chatsworth Products, Inc.
Product Category
Cable Trays
Product Number
11275-724
Product Name
Cable Tray
Width
24 inch (610 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
9013985
Specs
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Chatsworth Products, Inc.
Cable Tray
12170-706
Specs
Width
6 inch (152 mm)
Max. Side rail Height
12.75 inch (324 mm)
Cable Tray Type
Ladder Tray
View Details
Legrand
SSL100S
Specs
Length
118 inch (3000 mm)
Width
0.4724 inch (12 mm)
Materials
Stainless Steel
View Details
L-com, Inc.
19" Rackmount Horizontal Cable Tray 1¾" (1 Rack Space)
HCT-1
Specs
Width
19 inch (483 mm)
View Details