Chatsworth Products, Inc. Enclosure Shelf 11245-219

Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.75 INCH 3.75 INCH 19 INCH RACK USED ON PACKAGING WEIGHT 8 LB 18.1 INCH D 11245 MODEL
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.75 INCH 3.75 INCH 19 INCH RACK USED ON PACKAGING WEIGHT 8 LB 18.1 INCH D 11245 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Shelf - 11245-219 - Chatsworth Products, Inc.
Westlake Village, CA, USA
Enclosure Shelf
11245-219
Enclosure Shelf 11245-219
DOUBLE SIDE, NON VENTED TYPE ALUMINUM MATERIAL COMPUTER WHITE FINISH 17.75 INCH 3.75 INCH 19 INCH RACK USED ON PACKAGING WEIGHT 8 LB 18.1 INCH D 11245 MODEL
  • DOUBLE SIDE, NON VENTED TYPE
  • ALUMINUM MATERIAL
  • COMPUTER WHITE FINISH
  • 17.75 INCH
  • 3.75 INCH
  • 19 INCH RACK USED ON
  • PACKAGING WEIGHT 8 LB
  • 18.1 INCH D
  • 11245 MODEL
Datasheet

Technical Specifications

  Chatsworth Products, Inc.
Product Category Industrial Shelving and Racking
Product Number 11245-219
Product Name Enclosure Shelf
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Racks - 2228342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details