11232-523 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11232-523
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
Datasheet
Suppliers
Enclosure Shelf
11232-523
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
21.75 INCH
6.13 INCH
23 INCH RACK USED ON
PACKAGING WEIGHT 9 LB
21.75 INCH D
11232 MODEL
- DOUBLE SIDE, VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 21.75 INCH
- 6.13 INCH
- 23 INCH RACK USED ON
- PACKAGING WEIGHT 9 LB
- 21.75 INCH D
- 11232 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11232-523 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Racking
Depth
24 inch (610 mm)
View Details
Type
Shelving; Racking
Depth
15.75 inch (400 mm)
Material
Steel
View Details
Category
Industrial; Commercial
Type
Shelving
Shelving/Racking Options
Enclosed; Open
View Details