11231-519 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11231-519
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
11231 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
11231 MODEL
Datasheet
Suppliers
Enclosure Shelf
11231-519
DOUBLE SIDE, VENTED TYPE
ALUMINUM MATERIAL
CLEAR FINISH
17.75 INCH
6.13 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 8 LB
21.75 INCH D
11231 MODEL
- DOUBLE SIDE, VENTED TYPE
- ALUMINUM MATERIAL
- CLEAR FINISH
- 17.75 INCH
- 6.13 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 8 LB
- 21.75 INCH D
- 11231 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11231-519 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving; Racking
Depth
24 inch (610 mm)
View Details
Chatsworth Products, Inc.
Type
Racking
Shelving/Racking Options
Double Sided
Material
Aluminum
View Details