11228-701 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
11228-701
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
11228-701
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
BLACK COLOR
2.5 INCH
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
- NARROW CABLE RING TYPE
- ALUMINUM MATERIAL
- BLACK COLOR
- 2.5 INCH
- SIZE 1.25 INCH W X 4 INCH D
- 11228 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
11228-701 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
White
Length
6.75 inch (172 mm)
View Details