11228-211 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
11228-211
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
WHITE COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
WHITE COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
11228-211
NARROW CABLE RING TYPE
ALUMINUM MATERIAL
WHITE COLOR
2.5 INCH
100 PER BOX STANDARD PACKAGE
SIZE 1.25 INCH W X 4 INCH D
11228 MODEL
- NARROW CABLE RING TYPE
- ALUMINUM MATERIAL
- WHITE COLOR
- 2.5 INCH
- 100 PER BOX STANDARD PACKAGE
- SIZE 1.25 INCH W X 4 INCH D
- 11228 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
11228-211 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
Aluminum
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Stainless Steel
Length
24.02 inch (610 mm)
View Details
Material
Polyamide 66
Color
White
Length
3.94 inch (100 mm)
View Details