11054-219 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
11054-219
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
Datasheet
Suppliers
Enclosure Shelf
11054-219
DOUBLE SIDE, NON VENTED TYPE
ALUMINUM MATERIAL
WHITE FINISH
17.75 INCH
7.2 INCH
19 INCH RACK USED ON
PACKAGING WEIGHT 10 LB
26 INCH D
11054 MODEL
- DOUBLE SIDE, NON VENTED TYPE
- ALUMINUM MATERIAL
- WHITE FINISH
- 17.75 INCH
- 7.2 INCH
- 19 INCH RACK USED ON
- PACKAGING WEIGHT 10 LB
- 26 INCH D
- 11054 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
11054-219 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving; Racking
Depth
18 inch (457 mm)
View Details
Type
Racking
Length
6.3 inch (160 mm)
Width
3.94 inch (100 mm)
View Details
Category
Industrial; Commercial
Type
Shelving
Shelving/Racking Options
Open
View Details