10758-101 -- ENCLOSURE SHELF
Chatsworth Products, Inc.
Enclosure Shelf
10758-101
Description
NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.35 INCH
3.44 INCH
19 INCH RACK USED ON
UL APPROVAL
PACKAGING WEIGHT 5 LB
10 INCH D
10758 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.35 INCH
3.44 INCH
19 INCH RACK USED ON
UL APPROVAL
PACKAGING WEIGHT 5 LB
10 INCH D
10758 MODEL
Datasheet
Suppliers
Enclosure Shelf
10758-101
NON VENTED TYPE
ALUMINUM MATERIAL
GRAY FINISH
17.35 INCH
3.44 INCH
19 INCH RACK USED ON
UL APPROVAL
PACKAGING WEIGHT 5 LB
10 INCH D
10758 MODEL
- NON VENTED TYPE
- ALUMINUM MATERIAL
- GRAY FINISH
- 17.35 INCH
- 3.44 INCH
- 19 INCH RACK USED ON
- UL APPROVAL
- PACKAGING WEIGHT 5 LB
- 10 INCH D
- 10758 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Industrial Shelving and Racking |
|
Product Number
|
10758-101 |
|
Product Name
|
Enclosure Shelf |
|
Type
|
Racking
|
Unlock Full Specs
to access all available technical data
Similar Products
Category
Industrial
Type
Shelving
Shelving/Racking Options
Open
View Details
Category
Industrial
Type
Racking
Width
6.38 inch (162 mm)
View Details
Type
Racking
Capacity
8820 lbs (4000 kg)
Depth
35.04 inch (890 mm)
View Details
Category
Industrial; Commercial
Type
Shelving; Boltless; Gravity Flow
Shelving/Racking Options
Open
View Details