Chatsworth Products, Inc.
Cable Tray
10693-212
-
Chatsworth Products, Inc.
Description
LADDER TYPE
WHITE FINISH
116.5 INCH
12 INCH
1.5 INCH
HEAVY DUTY DUTY TYPE
9 INCH RUNG SPACING
10693 MODEL
Datasheet
Suppliers
LADDER TYPE
WHITE FINISH
116.5 INCH
12 INCH
1.5 INCH
HEAVY DUTY DUTY TYPE
9 INCH RUNG SPACING
10693 MODEL
- LADDER TYPE
- WHITE FINISH
- 116.5 INCH
- 12 INCH
- 1.5 INCH
- HEAVY DUTY DUTY TYPE
- 9 INCH RUNG SPACING
- 10693 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Cable Trays |
Product Number
|
10693-212 |
Product Name
|
Cable Tray |
Width
|
12 inch (305 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
118 inch (3000 mm)
Width
2.36 inch (60 mm)
Materials
Steel
View Details
Length
120 inch (3048 mm)
Width
2 to 4 inch (50.8 to 102 mm)
Max. Side rail Height
2 inch (50.8 mm)
View Details
Length
19.4 inch (493 mm)
Width
4.4 inch (112 mm)
Max. Side rail Height
2.6 inch (66.04 mm)
View Details