05012-201 -- CABLE TIE STRAP/CLAMP
Chatsworth Products, Inc.
Cable Tie Strap/Clamp
05012-201
Description
END GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
050 MODEL
-
Chatsworth Products, Inc.
Datasheet
Description
END GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
050 MODEL
Datasheet
Suppliers
Cable Tie Strap/Clamp
05012-201
END GROMMET CABLE MANAGEMENT STRAP TYPE
BLACK COLOR
12 INCH
3/4 INCH
25 STANDARD PACKAGE
4 INCH BUNDLE DIAMETER
SAF-T-GRIP[R] BRAND
050 MODEL
- END GROMMET CABLE MANAGEMENT STRAP TYPE
- BLACK COLOR
- 12 INCH
- 3/4 INCH
- 25 STANDARD PACKAGE
- 4 INCH BUNDLE DIAMETER
- SAF-T-GRIP[R] BRAND
- 050 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
05012-201 |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Color
|
BLACK
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polyamide 66
Color
Black
Length
3.94 inch (100 mm)
View Details