Chatham Components, Inc. ELUCT 22 Series - Axial Thermal Cutoff 22MR

Description
ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.
Description
ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.

Suppliers

Company
Product
Description
Supplier Links
ELUCT 22 Series - Axial Thermal Cutoff - 22MR - Chatham Components, Inc.
Lebanon, NJ, USA
ELUCT 22 Series - Axial Thermal Cutoff
22MR
ELUCT 22 Series - Axial Thermal Cutoff 22MR
ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.

ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.

Supplier's Site
ELUCT 22 Series - Axial Thermal Cutoff - 22MR - Chatham Components, Inc.
Lebanon, NJ, USA
ELUCT 22 Series - Axial Thermal Cutoff
22MR
ELUCT 22 Series - Axial Thermal Cutoff 22MR
ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.

ELCUT Thermal Cutoffs are available with axial or radial lead wires, both having the same basic design. The fusible thermal element is a eutectic alloy that is welded across a pair of lead wires. The eutectic alloy is coated with a special compound to protect it from oxidation. This ensures stable and reliable fusing off of the thermal element. The coated element is sealed in a special insulated container housing. The final product is a miniaturized, fusible alloy-type thermal unit with extremely simple construction.

Supplier's Site

Technical Specifications

  Chatham Components, Inc.
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 22MR
Product Name ELUCT 22 Series - Axial Thermal Cutoff
Thermal Cutoff Style Axial Leads
Cutoff Temperature 139 C (282 F)
Voltage Type AC Voltage; DC Voltage
Rated Voltage 50 to 250 volts
Rated Current 2.5 to 14 amps
Unlock Full Specs
to access all available technical data

Similar Products

9700 Motor Protector -  - Sensata Technologies
Sensata Technologies
Specs
Cutoff Temperature 60 to 150 C (140 to 302 F)
Rated Voltage 250 volts
Rated Current 2 to 13 amps
View Details
Thermal sensitive Fuse, SMD 1206, 32 VDC - USN 1206 - SCHURTER Inc
Specs
Case Style Other; Fiber-reinforced plastic
Lead Material Tin Plated Copper Wire
Voltage Type DC Voltage
View Details
Creep-Action Thermal Protector - GR - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Radial Leads
Lead Material Silver Plated Copper Wire
Cutoff Temperature 150 C (302 F)
View Details