Chatham Components, Inc. ELUCT 12 Series - Axial Thermal Cutoff 12Y

Description
The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently break the electrical circuit. SEFUSE brand SF-E and SF-R Series Thermal Fuse Design. Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include: Simple construction for trouble-free operation. High Current carrying capabilities Miniature sizes permit unparalleled design possibilities in extremely small spaces. Many styles and configurations available for maximum design flexibility.
Description
The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently break the electrical circuit. SEFUSE brand SF-E and SF-R Series Thermal Fuse Design. Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include: Simple construction for trouble-free operation. High Current carrying capabilities Miniature sizes permit unparalleled design possibilities in extremely small spaces. Many styles and configurations available for maximum design flexibility.

Suppliers

Company
Product
Description
Supplier Links
ELUCT 12 Series - Axial Thermal Cutoff - 12Y - Chatham Components, Inc.
Lebanon, NJ, USA
ELUCT 12 Series - Axial Thermal Cutoff
12Y
ELUCT 12 Series - Axial Thermal Cutoff 12Y
The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently break the electrical circuit. SEFUSE brand SF-E and SF-R Series Thermal Fuse Design. Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include: Simple construction for trouble-free operation. High Current carrying capabilities Miniature sizes permit unparalleled design possibilities in extremely small spaces. Many styles and configurations available for maximum design flexibility.

The SEFUSE brand SF-E and SF-R series thermal fuses are designed for high current applications. The thermal sensitive pellet in the SEFFUSE brand TCO liquefies when the temperature rises to the melting point of the thermal element. This, in turn, allows a spring action to permanently break the electrical circuit.

SEFUSE brand SF-E and SF-R Series Thermal Fuse Design.

  • Unique to NEC Schott SEFUSE design is the increased reliability of the leads that are supported by an epoxy-seal-end ceramic tube. Design features of the SEFUSE brand include:
    • Simple construction for trouble-free operation.
    • High Current carrying capabilities
    • Miniature sizes permit unparalleled design possibilities in extremely small spaces.
    • Many styles and configurations available for maximum design flexibility.
Supplier's Site

Technical Specifications

  Chatham Components, Inc.
Product Category Thermal Cutoffs and Thermal Fuses
Product Number 12Y
Product Name ELUCT 12 Series - Axial Thermal Cutoff
Thermal Cutoff Style Axial Leads
Cutoff Temperature 76 C (169 F)
Voltage Type AC Voltage
Rated Voltage 250 volts
Rated Current 2 amps
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Portage Electric Products, Inc.
Specs
Thermal Cutoff Style Axial Leads
Case Style Other; Plastic
Cutoff Temperature -20 to 195 C (-4 to 383 F)
View Details
Thermal Cutoffs -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Thermal Cutoff Style Axial Leads
Cutoff Temperature 66 to 240 C (151 to 464 F)
Voltage Type AC Voltage
View Details