CHARTER ENGINEERING, INC.
L1P-542100 -- RF SWITCHES
Charter Engineering, Inc.
RF Switches
L1P-542100
Description
RF Switch IC DPDT 50Ohm
-
Quarktwin Technology Ltd.
Description
RF Switch IC DPDT 50Ohm
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
L1P-542100 |
|
Product Name
|
RF Switches |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
0.0 to 18000 MHz
|
|
Insertion Loss
|
0.5000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
40000 MHz
View Details
Crane Aerospace & Electronics
Frequency Range
4000 to 8000 MHz
Insertion Loss
7 dB
Isolation
55 dB
View Details
Package Type
Surface Mount
Frequency Range
100 to 40000 MHz
View Details