CHARTER ENGINEERING, INC.
L1P-242100 -- RF SWITCHES
Charter Engineering, Inc.
RF Switches
L1P-242100
Description
RF Switch IC DPDT 50Ohm
-
Quarktwin Technology Ltd.
Datasheet
Description
RF Switch IC DPDT 50Ohm
Datasheet
Technical Specifications
|
Product Category
|
RF Switches |
|
Product Number
|
L1P-242100 |
|
Product Name
|
RF Switches |
|
Operating Temperature
|
-40 to 85 C (-40 to 185 F)
|
|
Frequency Range
|
0.0 to 2000 MHz
|
|
Insertion Loss
|
0.2000 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Siglent Technologies NA, Inc.
Connector
SMA (optional feature); 2.4mm Female
Control Interface
USB
Operating Temperature
-25 to 65 C (-13 to 149 F)
View Details
Package Type
Connectorized
Operating Temperature
0.0 to 40 C (32 to 104 F)
Frequency Range
40000 MHz
View Details
Package Type
Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature
-40 to 105 C (-40 to 221 F)
Frequency Range
5 to 3300 MHz
View Details
Frequency Range
0.0 to 18000 MHz
Type
Single Pole Double Throw; SPDT
View Details