The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents.
The Inline model is a good choice for process lines that require frequent changeover from one product to another. A simple valve can divert finished product downstream or switch instantly from one vessel to another.
Interchangeable rotor-stator combinations provide unlimited flexibility to adopt to a variety of product formulations
The Inline models are supplied in many sizes and materials of construction from 1/2 through 150 horsepower. (Our in line high shear mixers are 3A approved)
Standard Features:
| Charles Ross & Son Company | |
|---|---|
| Product Category | Rotor-Stator Mixers |
| Product Number | 400 DLA |
| Product Name | Inline, High Shear Rotor-Stator Laboratory Mixer |
| Applications / Industry | Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Pharmaceutical Processing |
| Features | Explosion Proof (optional feature) |
| Media Type | Liquids |
| Market / Application Trigger | Laboratory |
| Operating Condition | Batch |