Charles multi-compartment Fiber Interconnect Terminals (CFIT-D3) provide a rugged outdoor cabinet solution ideally suited to cell sites, campuses, strip malls, business parks and other environments where multiple customers require high-capacity fiber bandwidth for wireless backhaul, private networks or data and video broadband services. The CFIT-D3 is designed as a demarcation terminal with lockable internal chambers that separate access between the service provider and up to three different subscribers. Heavy duty flanges allow for easy installation on wall, poles or H-frame mounts.
With multiple built-in SC/APC or SC/UPC adapter bulkheads, CFIT-D3 cabinets facilitate fast and easy provisioning of fiber services to the end customers’ fiber multiplexing equipment. Fiber drops can be turned up, moved or disconnected on an “as needed” basis, giving telecom service providers added flexibility in their efforts to provide broadband voice, data and video services to customers whose bandwidth requirements may change seasonally or due to major events.
APPLICATIONS
CFIT-D3 cabinets are ideally suited to cell sites, multi-dwelling units (MDU), campuses, strip malls, business parks and other environments where multiple customers require high-capacity fiber bandwidth for wireless backhaul, private networks or data and video broadband services. Their convenient form factor saves space and allows for one-person placement on walls, poles or H-Frame mounts.
| Charles Industries, LLC | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | CFIT-D3 |
| Product Name | Fiber Interconnect Terminals – Multi-compartment |