Charles Austen Pumps, Ltd. Motor Driven Pump RD5D

Description
DISCONTINUED BY MANUFACTURER, ROTARY DIAPHRAGM PUMP MOTOR, RD5 SERIES, 24 VDC, 1.5 AMP, 2 BAR. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, ROTARY DIAPHRAGM PUMP MOTOR, RD5 SERIES, 24 VDC, 1.5 AMP, 2 BAR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor Driven Pump - 49889428 - Radwell International
Willingboro, NJ, United States
Motor Driven Pump
49889428
Motor Driven Pump 49889428
DISCONTINUED BY MANUFACTURER, ROTARY DIAPHRAGM PUMP MOTOR, RD5 SERIES, 24 VDC, 1.5 AMP, 2 BAR. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, ROTARY DIAPHRAGM PUMP MOTOR, RD5 SERIES, 24 VDC, 1.5 AMP, 2 BAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Liquid Handling Pumps
Product Number 49889428
Product Name Motor Driven Pump
Unlock Full Specs
to access all available technical data

Similar Products

GHS3NK32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Immersible Wastewater Pump - I-SERIES™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
HP 10.00 to 300.00 HP
Industry Served Municipal
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Water Pumps - 2805132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 116.0 psi (81.58 m of Water)
HP 1.47 HP
Power Source 230 V
View Details