Cam followers (stud-type track rollers) are designed to run on all types of tracks and to be used in cam drives, conveyor systems, etc. They are based on a needle roller bearing with a threaded solid stud instead of an inner ring. They have a thick-walled outer ring with a crowned running surface and are supplied sealed and ready-to-mount. The bearings can be relubricated via the stud.
High radial load carrying capacity
Accommodate axial loads due to skew or tilting
Long service life
Easy to mount
Sealed for increased reliability, with relubrication feature
Cam followers are available in two types: one with a cage for high speed, and the other with a full complement for heavy loads. In the cam follower with seals, a special thrust washer is employed for the sliding surface inside the bearing to improve heat-seizure resistance.
They are available in several designs and variants:·
With or without a cage
With different stud designs:
A concentric seat
An eccentric collar
With several sealing solutions
With the outer ring running surface profile:
Crowned as standard
Cylindrical (flat)
Changzhou Mouette Machinery Co., Ltd. | |
---|---|
Product Category | Cam Followers |
Product Number | KR 22 PP |
Product Name | Stud Type Cam Rollers |
Type | Stud |
Bearing Surface | Crowned |
Design Units | Metric |
Load Rating | 1281 lbs (581 kg) |