Designed to maximize preferred motion with rigid, consistent construction. Cam followers feature a simple and low friction profile to transform rotary motion into linear motion with low lubrication requirements.
MOUETTE designs, manufactures and stocks a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance.
The MOUETTE makes:
· Standard and custom options including sizes, materials, and designs.
· Optimized raceways for improved contact stress distribution.
· High precision flexibility for different applications.
· Variable cages, shields, seals, and outer ring designs
· Available as mini, standard, eccentric, Hex hole, Screwdriver Slot, and with thrust disks.
· Simple installation using sockets or screwdrivers.
Changzhou Mouette Machinery Co., Ltd. | |
---|---|
Product Category | Cam Followers |
Product Number | CFH 4 S |
Product Name | Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed |
Type | Stud |
Design Units | Inch |
Load Rating | 29985 lbs (13599 kg) |
Features | Sealed |