MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers provide antifriction solutions for translating rotation to linear motion or supporting either pure radial or combination thrust loads depending on the rolling elements types.
Feature:
Single Row Full Complement Needle Rollers
The needle roller diameter, length, and number have been optimized to provide a high dynamic and static load rating, contained within industry standard bearing envelope dimensions.
Heavy Section Outer
The heavy section outer helps support radial loading and provide proper rolling element support.
Cylindrical Outside Diameter (OD)
The cylindrical OD can improve performance in certain applications such as improved track capacity by maximizing the contact area with the track.
Changzhou Mouette Machinery Co., Ltd. | |
---|---|
Product Category | Cam Followers |
Product Number | CFH 11/16 B |
Product Name | Heavy Stud Cam Follower Hex Drive |
Type | Stud |
Design Units | Inch |
Load Rating | 955 lbs (433 kg) |
Features | Hex Socket |