MOUETTE designs and manufactures a complete line of cam followers for industrial applications, including machine tools, industrial robots, electronic parts production, office automation equipment and harsh environments that require increased corrosion resistance. Cam followers and track rollers provide antifriction solutions for translating rotation to linear motion or supporting either pure radial or combination thrust loads depending on the rolling elements types.
Features:
• Full complement needle roller construction provides high radial load capacity, it also provides improved resistance to shock loading versus caged needle bearing
• It provides improved resistance to shock loading versus caged needle bearing
• A heavy sectioned outer race design to help withstand shock loading of cam follower operation
• Inner studs are induction heat treated in the roller path and flange surfaces
• Bearings are supplied pre-lubricated with lithium soap thickened grease
• The annular groove in the outer raceway provides a lubrication reservoir which increases the pre-lubricated life of the bearing.
Changzhou Mouette Machinery Co., Ltd. | |
---|---|
Product Category | Cam Followers |
Product Number | CCFH 9/16 S |
Product Name | Heavy Stud Type Cam Followers Crowned with Screwdriver Slot, Sealed |
Type | Stud |
Bearing Surface | Crowned |
Design Units | Inch |
Load Rating | 680 lbs (308 kg) |