Changzhou Fulling Motor Co., Ltd AC Servo Motor SMH 40

Description
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. Typically when the term servo is used it applies to a ‘Servo Motor’ but is also used as a general control term, meaning that a feedback loop is used to position an item.
Description
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. Typically when the term servo is used it applies to a ‘Servo Motor’ but is also used as a general control term, meaning that a feedback loop is used to position an item.

Suppliers

Company
Product
Description
Supplier Links
AC Servo Motor - SMH 40 - Changzhou Fulling Motor Co., Ltd
Changzhou, China
AC Servo Motor
SMH 40
AC Servo Motor SMH 40
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. Typically when the term servo is used it applies to a ‘Servo Motor’ but is also used as a general control term, meaning that a feedback loop is used to position an item.

A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. Typically when the term servo is used it applies to a ‘Servo Motor’ but is also used as a general control term, meaning that a feedback loop is used to position an item.

Supplier's Site

Technical Specifications

  Changzhou Fulling Motor Co., Ltd
Product Category DC Servomotors
Product Number SMH 40
Product Name AC Servo Motor
Torque Constant 37.52 in-oz/amp (265 mN-m/amp)
Continuous Current 3.6 amps
Continuous Torque 8.5 In-lbs (9.8 kg-cm)
Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 4.7 inch 3N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 110 HP
View Details
MP-Series MPL 240V AC Rotary Servo Motor - MPL-A420P-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
PQ12-R Micro Linear Servos for RC & Arduino 63:1 6 volts - PQ12-63-6-R - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 63 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details