Changchun Sunday Optics Co., Ltd. ZnSe Focus Lens

Description
Powell lens is a Laser Line Generator Lenses, which optimally draws into a straight line with good optical density and better stability.After leading the laser beam to pass through. It can also remove the The central hotspot of the Gaussian beam.he top of Powell lens is a complex Two dimensional aspheric surface .As the laser passes through, it will make Massive spherical aberration, Redistribute the light path,Reduce the light in the central area,Add edge light,and form an even straight line. It is suitable for Various biomedical,automotiv e assembly, food processing and other machine vision application.When design, we chose refractive index n=1.5 optical glass for small angle powell lens, But big angle powel lens will be manufacture by high refractive index n=1.8 optical glass. H-K9L and H-ZF7LA,JGS1 are the common glass.Powell lens are avaiable with 2-110 degree, The standard diameter is 9mm, but other size can be customized. Rectangular shape powell lens can be designed and manufactured.
Description
Powell lens is a Laser Line Generator Lenses, which optimally draws into a straight line with good optical density and better stability.After leading the laser beam to pass through. It can also remove the The central hotspot of the Gaussian beam.he top of Powell lens is a complex Two dimensional aspheric surface .As the laser passes through, it will make Massive spherical aberration, Redistribute the light path,Reduce the light in the central area,Add edge light,and form an even straight line. It is suitable for Various biomedical,automotiv e assembly, food processing and other machine vision application.When design, we chose refractive index n=1.5 optical glass for small angle powell lens, But big angle powel lens will be manufacture by high refractive index n=1.8 optical glass. H-K9L and H-ZF7LA,JGS1 are the common glass.Powell lens are avaiable with 2-110 degree, The standard diameter is 9mm, but other size can be customized. Rectangular shape powell lens can be designed and manufactured.

Suppliers

Company
Product
Description
Supplier Links
ZnSe Focus Lens -  - Changchun Sunday Optics Co., Ltd.
Changchun, China
ZnSe Focus Lens
ZnSe Focus Lens
Powell lens is a Laser Line Generator Lenses, which optimally draws into a straight line with good optical density and better stability.After leading the laser beam to pass through. It can also remove the The central hotspot of the Gaussian beam.he top of Powell lens is a complex Two dimensional aspheric surface .As the laser passes through, it will make Massive spherical aberration, Redistribute the light path,Reduce the light in the central area,Add edge light,and form an even straight line. It is suitable for Various biomedical,automotiv e assembly, food processing and other machine vision application.When design, we chose refractive index n=1.5 optical glass for small angle powell lens, But big angle powel lens will be manufacture by high refractive index n=1.8 optical glass. H-K9L and H-ZF7LA,JGS1 are the common glass.Powell lens are avaiable with 2-110 degree, The standard diameter is 9mm, but other size can be customized. Rectangular shape powell lens can be designed and manufactured.

Powell lens is a Laser Line Generator Lenses, which optimally draws into a straight line with good optical density and better stability.After leading the laser beam to pass through. It can also remove the The central hotspot of the Gaussian beam.he top of Powell lens is a complex Two dimensional aspheric surface .As the laser passes through, it will make Massive spherical aberration, Redistribute the light path,Reduce the light in the central area,Add edge light,and form an even straight line. It is suitable for Various biomedical,automotive assembly, food processing and other machine vision application.When design, we chose refractive index n=1.5 optical glass for small angle powell lens, But big angle powel lens will be manufacture by high refractive index n=1.8 optical glass. H-K9L and H-ZF7LA,JGS1 are the common glass.Powell lens are avaiable with 2-110 degree, The standard diameter is 9mm, but other size can be customized. Rectangular shape powell lens can be designed and manufactured.

Supplier's Site

Technical Specifications

  Changchun Sunday Optics Co., Ltd.
Product Category Optical Lenses
Product Name ZnSe Focus Lens
Center Thickness 0.5000 to 40 mm (0.0197 to 1.57 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Aspherical Lenses - G976 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Lens Type Aspheric; Spherical Lens
Focal Length 24 mm (0.9449 inch)
Center Thickness 15.6 mm (0.6142 inch)
View Details
Positive Fresnel Lense - SC 921 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Lens Type Fresnel Lens
Focal Length 254 mm (9.98 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8x50.8 mm, 200 mm FL, FS, 650-1000nm - CSX200AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Custom Lighting Components - Lenses -  - Pexco
Specs
Materials Extruded acrylic and polycarbonate material blends
View Details