Calcium fluoride has a high transmittance from ultraviolet to mid-infrared (250nm~7um), so it is widely used in the manufacture of prisms, Windows and lenses, In some applications with a wide spectrum range, it can be used directly without coating film, Especially, it has low absorption and high laser threshold, so it is suitable for application in excimer laser optical system, we are manufacture CaF2 optics, the size range from 3mm to 280mmSurface Quality: 40-20, Flatness: 1/10 lambda@633nm(Lens diameter and thickness need to be right proportion)
| Changchun Sunday Optics Co., Ltd. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Name | Window with hole |
| Mirror Types | Flat Mirror |
| Diameter/Width | 1 to 1000 mm (0.0394 to 39.37 inch) |
| Mirror Shape | Round |
| Mirror Materials | BK7 Glass; Bk7 sapphire fused silica,ZnS2,CaF2,Si,Ge. |